Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 500µV |
Slew Rate | 0.16V/µs |
Bandwidth | 120kHz |
Supply Voltage Range | 2.2V to 36V -900mV 1.3V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 90dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 36V -900mV 1.3V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 122 |
Device Marking | INA122UA |
Gain Bandwidth | 120kHz |
Input Offset Drift Max | 3µV/°C |
Logic Function Number | 122 |
Operating Temperature Range | -40°C to +125°C |
Operational Amplifier Features | Single Supply |
Programmable Gain Max | 10000 |
Supply Current | 60µA |
Termination Type | Surface Mount Device |
Instr-Amp G:5-10000 >76dB SO8 | Schukat Electronic |
Ic, Amp Instrumentation, Soic8, 122 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA122UA?
Additional datasheets, footprints and schematics for INA122UA are listed on our Part Details page. You can also find images and similar parts to INA122UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA122UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA122UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA122UA fall under?
The INA122UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA122UA when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA122UA you can contact the distributor directly for product support, shipping queries etc.
Is the INA122UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA122UA have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA122UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA122UA often in real-time on the comparison pages.
What if I can't find stock of INA122UA?
You can fill out our help required form which you can use to request a quote for INA122UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.