New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
INA122PA
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
INA122PA
Loading...
Loading Results for
INA122PA
Details for
INA122PA
by
Texas Instruments
Semiconductors - ICs
>
Amplifiers & Comparators
>
Instrumentation Amplifiers
INA122PA
Buy Directly from Texas Instruments
(2655 in stock)
$2.4800
BUY DIRECT
IC INSTR AMP 120KHZ 90DB DIP-8
PCB Footprint
INA122PA by Texas Instruments
IC INSTR AMP 120KHZ 90DB DIP-8
Part Information
RoHS Compliant
PCB Footprint
Technical Specifications
No. of Amplifiers:
1 Amplifier, 1Amplifiers
Input Offset Voltage:
500µV
Slew Rate:
0.08V/µs
Bandwidth:
120kHz
Supply Voltage Range:
2.2V to 36V -900mV 1.3V to ± 18V
Amplifier Case Style:
DIP
No. of Pins:
8Pins
Amplifier Output:
Rail to Rail
CMRR:
90dB
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
2.2V to 36V -900mV 1.3V to ± 18V
Amplifier Type:
Instrumentation
Device Marking:
INA122PA
Gain Bandwidth:
120kHz
Input Offset Drift Max:
3µV/°C
Operating Temperature Range:
-40°C to +85°C
Operational Amplifier Features:
Single Supply
Output Type:
Single Ended
Supply Current:
60µA
Alternate Descriptions
INA122PA, Instrumentation Amplifiers
RS Components
IC, INSTR AMP, 120KHZ, 90DB, DIP-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:500µV; Slew Rate:0.08V/µs; Bandwidth:120kHz; Supply Voltage Range:2.2V to 36V, -900mV, 1.3V to ± 18V; Amplifier Case Style:DIP; No. of RoHS Compliant: Yes
Newark Electronics
SP Amp INSTR Amp Single R-R O/P ±18V/36V 8-Pin PDIP Tube
Avnet America
Operational amplifier; 120kHz; 2.2÷36V; Channels:1; DIP8
Transfer Multisort Elektronik
Single Supply, MicroPower Instrumentation Amplifier
Texas Instruments
Instrumentation Amplifier [Texas Instruments] INA122PA Instrumentation Amplifier
Distrelec
INA122PA, Instrumentation Amplifiers
RS Components IT