Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.54
|
122
in stock
|
Buy Now | |
Texas Instruments
from US$3.02
|
1,037
in stock
|
Buy Now | |
Schukat Electronic
from US$4.73
|
280
in stock
|
Buy Now | |
Chip One Stop
from US$4.77
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$6.82
|
-
|
Buy Now | |
element14
from US$7.31
|
-
|
Buy Now | |
Farnell
from US$7.10
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 200µV |
Slew Rate | 0.7V/µs |
Bandwidth | 600kHz |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 106dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Gain Bandwidth | 600kHz |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 450µA |
FET-Input, Low Power Instrumentation Amplifier | Texas Instruments |
Instr-Amp G:1-10000 >90dB SO8 | Schukat Electronic |
INA121UA, Instrumentation Amplifiers | RS |
Ic, Instr Amp, 600Khz, 106Db, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA121UA?
Additional datasheets, footprints and schematics for INA121UA are listed on our Part Details page. You can also find images and similar parts to INA121UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA121UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA121UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA121UA fall under?
The INA121UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA121UA when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA121UA you can contact the distributor directly for product support, shipping queries etc.
Is the INA121UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA121UA have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for INA121UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA121UA often in real-time on the comparison pages.
What if I can't find stock of INA121UA?
You can fill out our help required form which you can use to request a quote for INA121UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.