INA121PA.. Amplifiers & Comparators by Texas Instruments

IC INST AMP FET 600KHZ DIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.10

Distributor Stock
Logo for RS
RS
from US$6.17
78
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.10
1,166
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$5.23
165
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.12
-
Buy Now
Logo for element14
element14
from US$7.36
-
Buy Now
Logo for Farnell
Farnell
from US$7.29
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Offset Voltage 1mV
Slew Rate 0.07V/µs
Bandwidth 600kHz
Supply Voltage Range ± 2.25V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Amplifier Output Single Ended
CMRR 106dB
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.25V to ± 18V
Base Number 121
Gain Bandwidth 600kHz
Operating Temperature Range -40°C to +85°C
Supply Current 450µA
Termination Type Through Hole

Alternative Descriptions

FET-Input, Low Power Instrumentation Amplifier | Texas Instruments
IC: instrumentation amplifier | Transfer Multisort Elektronik
INA121PA, Instrumentation Amplifiers | RS
Ic, Inst Amp, Fet, 600Khz, Dip8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA121PA..?

Additional datasheets, footprints and schematics for INA121PA.. are listed on our Part Details page. You can also find images and similar parts to INA121PA.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA121PA.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA121PA.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA121PA.. fall under?

The INA121PA.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA121PA.. when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA121PA.. you can contact the distributor directly for product support, shipping queries etc.

Is the INA121PA.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA121PA.. have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for INA121PA...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA121PA.. often in real-time on the comparison pages.

What if I can't find stock of INA121PA..?

You can fill out our help required form which you can use to request a quote for INA121PA.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay