Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.53
|
625
in stock
|
Buy Now | |
Texas Instruments
from US$7.77
|
2,044
in stock
|
Buy Now | |
Schukat Electronic
from US$11.36
|
403
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.48
|
301
in stock
|
Buy Now | |
element14
from US$16.65
|
58
in stock
|
Buy Now | |
Farnell
from US$13.75
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$16.11
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 125µV |
Slew Rate | 0.9V/µs |
Bandwidth | 800kHz |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 110dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Device Marking | INA118U |
Gain Bandwidth | 800kHz |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 350µA |
Precision, Low Power Instrumentation Amplifier | Texas Instruments |
Instrumentation amplifier,INA118U SO8 | RS |
Instr-Amp G:1-10000 >98dB SO8 | Schukat Electronic |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Ic, Instr Amp, 800Khz, 110Db, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA118U?
Additional datasheets, footprints and schematics for INA118U are listed on our Part Details page. You can also find images and similar parts to INA118U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA118U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA118U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA118U fall under?
The INA118U is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA118U when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA118U you can contact the distributor directly for product support, shipping queries etc.
Is the INA118U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA118U have stock available?
Authorised distributors including Texas Instruments, RS, Schukat Electronic, Transfer Multisort Elektronik and element14 have stock available or on a lead time for INA118U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA118U often in real-time on the comparison pages.
What if I can't find stock of INA118U?
You can fill out our help required form which you can use to request a quote for INA118U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.