INA118PB Amplifiers & Comparators by Texas Instruments

IC AMP INSTRUMENTATION PDIP8 118

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The INA118 is a low-power, general-purpose instrumentation amplifier offering excellent accuracy. The device's versatile, 3-op amp design and small size make it ideal for a wide range of applications. Current-feedback input circuitry provides wide bandwidth, even at high gain (70 kHz at G = 100). A single external resistor sets any gain from 1 to 10000. Internal input protection can withstand up to ±40 V without damage. The INA118 is laser-trimmed for low offset voltage (50 µV), drift (0.5 µV/°C), and high common-mode rejection (110 dB at G = 1000). The INA118 operates with power supplies as low as ±1.35 V, and quiescent current is only 350 µA, making the device ideal for battery-operated systems. The INA118 is available in 8-pin plastic DIP and SO-8 surface-mount packages, specified for the –40°C to +85°C temperature range.

Where to Buy

Prices starting from US$10.16

Distributor Stock
Logo for RS
RS
from US$19.02
48
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$10.16
2,060
in stock
Buy Now
Logo for Farnell
Farnell
from US$21.41
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Offset Voltage 50µV
Slew Rate 0.09V/µs
Bandwidth 800kHz
Supply Voltage Range ± 1.35V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Amplifier Output Single Ended
CMRR 125dB
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.35V to ± 18V
Amplifier Type Instrumentation
Base Number 118
Gain Bandwidth 800kHz
Input Offset Drift Max 0.5µV/°C
Operating Temperature Range -40°C to +85°C
Programmable Gain Max 10000
Supply Current 350µA
Termination Type Through Hole

Alternative Descriptions

Precision, Low Power Instrumentation Amplifier | Texas Instruments
SP Instr Amp Single 18V 8-Pin PDIP | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA118PB?

Additional datasheets, footprints and schematics for INA118PB are listed on our Part Details page. You can also find images and similar parts to INA118PB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA118PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA118PB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA118PB fall under?

The INA118PB is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA118PB when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA118PB you can contact the distributor directly for product support, shipping queries etc.

Is the INA118PB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA118PB have stock available?

Authorised distributors including Texas Instruments, RS and Farnell have stock available or on a lead time for INA118PB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA118PB often in real-time on the comparison pages.

What if I can't find stock of INA118PB?

You can fill out our help required form which you can use to request a quote for INA118PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay