Prices starting from US$7.47
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$11.98 |
12
|
Buy Now | |
Texas Instruments | US$7.47 |
64,195
|
Buy Now | |
Newark Electronics | US$13.51 |
350
|
Buy Now | |
element14 | US$15.15 |
350
|
Buy Now | |
Farnell | US$13.79 |
350
|
Buy Now | |
Schukat Electronic | US$11.85 |
162
|
Buy Now | |
Transfer Multisort Elektronik | US$12.51 |
57
|
Buy Now | |
Avnet America | - |
2
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 125µV |
Slew Rate | 0.09V/µs |
Bandwidth | 800kHz |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 125dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Gain Bandwidth | 800kHz |
Operating Temperature Range | -40°C to +125°C |
Programmable Gain Max | 10000 |
Supply Current | 350µA |
Termination Type | Through Hole |
Precision, Low Power Instrumentation Amplifier | Texas Instruments |
Amp, Instrumentation, 800Khz, Pdip8 | Newark Electronics |
Instr-Amp G:1-10000 >98dB DIP8 | Schukat Electronic |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
INA118P, Instrumentation Amplifiers | RS |
SP Amp INSTR Amp Single ±18V 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a INA118P...?
Additional datasheets, footprints and schematics for INA118P... are listed on our Part Details page. You can also find images and similar parts to INA118P... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA118P... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA118P... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA118P... fall under?
The INA118P... is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA118P... when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA118P... you can contact the distributor directly for product support, shipping queries etc.
Is the INA118P... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA118P... have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for INA118P....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA118P... often in real-time on the comparison pages.
What if I can't find stock of INA118P...?
You can fill out our help required form which you can use to request a quote for INA118P... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.