No distributors results available
View Full Pricing & Stock ComparisonNo. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 1mV |
Gain dB Max | 1dB |
Bandwidth | 200kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 5V to ± 18V |
Slew Rate | 2.6V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Amplifier Type | Unity Gain |
Base Number | 117 |
IC Generic Number | 117 |
Input Offset Voltage Max | 1000µV |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.5mA |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a INA117KUG4?
Additional datasheets, footprints and schematics for INA117KUG4 are listed on our Part Details page. You can also find images and similar parts to INA117KUG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA117KUG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA117KUG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA117KUG4 fall under?
The INA117KUG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA117KUG4 when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA117KUG4 you can contact the distributor directly for product support, shipping queries etc.
Is the INA117KUG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA117KUG4 have stock available?
There is no stock from authorised distributors for INA117KUG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA117KUG4 often in real-time on the comparison pages.
What if I can't find stock of INA117KUG4?
You can fill out our help required form which you can use to request a quote for INA117KUG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.