Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.65
|
263
in stock
|
Buy Now | |
Texas Instruments
from US$3.77
|
29,355
in stock
|
Buy Now | |
Schukat Electronic
from US$6.14
|
645
in stock
|
Buy Now | |
Newark Electronics
from US$8.86
|
633
in stock
|
Buy Now | |
element14
from US$8.95
|
633
in stock
|
Buy Now | |
Farnell
from US$10.17
|
633
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.28
|
150
in stock
|
Buy Now |
No. of Amplifiers | 1 |
---|---|
Input Offset Voltage | 1mV |
Gain dB Max | - |
Bandwidth | 200kHz |
Amplifier Case Style | SOIC |
No. of Pins | 8 |
Supply Voltage Range | 5V to 18V |
Slew Rate | 2.6V/ s |
High Common-Mode Voltage Difference Amplifier | Texas Instruments |
Diff-Amp 200kHz >70dB SO8 | Schukat Electronic |
Ic, Amp Diff Unity Gain, Soic8, 117 | Newark Electronics |
INA117KU, Differential Amplifiers | RS |
IC: differential amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a INA117KU..?
Additional datasheets, footprints and schematics for INA117KU.. are listed on our Part Details page. You can also find images and similar parts to INA117KU.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA117KU.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA117KU.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA117KU.. fall under?
The INA117KU.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA117KU.. when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA117KU.. you can contact the distributor directly for product support, shipping queries etc.
Is the INA117KU.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA117KU.. have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA117KU...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA117KU.. often in real-time on the comparison pages.
What if I can't find stock of INA117KU..?
You can fill out our help required form which you can use to request a quote for INA117KU.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.