New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
INA116PA
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
INA116PA
Loading...
Loading Results for
INA116PA
Details for
INA116PA
by
Texas Instruments
Semiconductors - ICs
>
Amplifiers & Comparators
>
Instrumentation Amplifiers
INA116PA
Buy Directly from Texas Instruments
(7671 in stock)
$11.3100
BUY DIRECT
INSTRUMENT AMPLIFIER 800KHZ 94DB DIP-
PCB Footprint
INA116PA by Texas Instruments
INSTRUMENT AMPLIFIER 800KHZ 94DB DIP-
Part Information
RoHS Compliant
PCB Footprint
Technical Specifications
No. of Amplifiers:
1 Amplifier
Input Offset Voltage:
5mV
Slew Rate:
0.08V/µs
Bandwidth:
800kHz
Supply Voltage Range:
± 4.5V to ± 18V
Amplifier Case Style:
DIP
No. of Pins:
16Pins
CMRR:
94dB
Alternate Descriptions
SP Amp INSTR Amp Single ±18V 16-Pin PDIP Tube
Avnet America
Ultra Low Input Bias Current Instrumentation Amplifier
Texas Instruments