Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 50µV |
Slew Rate | 0.06V/µs |
Bandwidth | 1MHz |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | WSOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 120dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 114 |
Gain Bandwidth | 1MHz |
Input Offset Drift Max | 0.25µV/°C |
Operating Temperature Range | -40°C to +85°C |
Programmable Gain Max | 10000 |
Supply Current | 2.2mA |
Termination Type | Surface Mount Device |
Instrumentation amplifier,INA114BU SOL16 | RS |
Amp Instrumentation, 16Wsoic, 114 | Newark Electronics |
1-MHz, 50-μV, 11-nV/√Hz, 3mA-power, precision instrumentation amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA114BU?
Additional datasheets, footprints and schematics for INA114BU are listed on our Part Details page. You can also find images and similar parts to INA114BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA114BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA114BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA114BU fall under?
The INA114BU is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA114BU when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA114BU you can contact the distributor directly for product support, shipping queries etc.
Is the INA114BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA114BU have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for INA114BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA114BU often in real-time on the comparison pages.
What if I can't find stock of INA114BU?
You can fill out our help required form which you can use to request a quote for INA114BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.