Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.17
|
1,237
in stock
|
Buy Now | |
Texas Instruments
from US$5.10
|
91,721
in stock
|
Buy Now | |
Schukat Electronic
from US$8.07
|
370
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.77
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$11.44
|
-
|
Buy Now | |
element14
from US$11.15
|
-
|
Buy Now | |
Farnell
from US$10.83
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 125µV |
Slew Rate | 0.06V/µs |
Bandwidth | 1MHz |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 110dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Base Number | 114 |
Gain Bandwidth | 1MHz |
Input Offset Drift Max | 0.25µV/°C |
Input Offset Voltage Max | 50µV |
Operating Temperature Range | -40°C to +125°C |
Programmable Gain Max | 10000 |
Supply Current | 2.2mA |
1-MHz, 50-μV, 11-nV/√Hz, 3mA-power, precision instrumentation amplifier | Texas Instruments |
INA114AP, Instrumentation Amplifiers | RS |
Instr-Amp G:1-10000 >106dB DIP8 | Schukat Electronic |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Amp, Instrumentation, 18V, 8Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a INA114AP?
Additional datasheets, footprints and schematics for INA114AP are listed on our Part Details page. You can also find images and similar parts to INA114AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA114AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA114AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA114AP fall under?
The INA114AP is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA114AP when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA114AP you can contact the distributor directly for product support, shipping queries etc.
Is the INA114AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA114AP have stock available?
Authorised distributors including Texas Instruments, RS, Schukat Electronic, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for INA114AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA114AP often in real-time on the comparison pages.
What if I can't find stock of INA114AP?
You can fill out our help required form which you can use to request a quote for INA114AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.