INA111BU Amplifiers & Comparators by Texas Instruments

AMP INSTRUMENTATION SOIC16 111

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.85

Distributor Stock
Logo for Farnell
Farnell
from US$19.19
998
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.26
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$8.85
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Offset Voltage 500µV
Slew Rate 17V/µs
Bandwidth 2MHz
Supply Voltage Range ± 6V to ± 18V
Amplifier Case Style SOIC
No. of Pins 16Pins
Amplifier Output Single Ended
CMRR 115dB
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 6V to ± 18V
Amplifier Type Instrumentation
Base Number 111
Gain Bandwidth 2MHz
Input Offset Drift Max 5µV/°C
Operating Temperature Range -40°C to +85°C
Programmable Gain Max 10000
Supply Current 3.3mA
Termination Type Surface Mount Device

Alternative Descriptions

AMP INSTRUMENTATION, SOIC16, 111 | Farnell
Amp Instrumentation, Soic16, 111 | Newark Electronics
High Speed FET-Input Instrumentation Amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA111BU?

Additional datasheets, footprints and schematics for INA111BU are listed on our Part Details page. You can also find images and similar parts to INA111BU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA111BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA111BU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA111BU fall under?

The INA111BU is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA111BU when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA111BU you can contact the distributor directly for product support, shipping queries etc.

Is the INA111BU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA111BU have stock available?

Authorised distributors including Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for INA111BU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA111BU often in real-time on the comparison pages.

What if I can't find stock of INA111BU?

You can fill out our help required form which you can use to request a quote for INA111BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay