Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 1mV |
Slew Rate | 17V/µs |
Bandwidth | 2MHz |
Supply Voltage Range | ± 6V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 115dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 6V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 111 |
Gain Bandwidth | 2MHz |
Input Offset Drift Max | 110µV/°C |
Input Offset Voltage Max | 6mV |
Logic Function Number | 111 |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | High Speed |
Programmable Gain Max | 1000 |
Supply Current | 3.3mA |
Termination Type | Surface Mount Device |
Instrument Amplifier, 1, 1 Mv, 17 V/ S, 2 Mhz, 6V To 18V, Soic Rohs Compliant: Yes |TEXAS INSTRUMENTS INA111AUE4 . | Newark Electronics |
Where can I find additional details, specifications and documents for a INA111AUE4?
Additional datasheets, footprints and schematics for INA111AUE4 are listed on our Part Details page. You can also find images and similar parts to INA111AUE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA111AUE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA111AUE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA111AUE4 fall under?
The INA111AUE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA111AUE4 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA111AUE4 you can contact the distributor directly for product support, shipping queries etc.
Is the INA111AUE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA111AUE4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for INA111AUE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA111AUE4 often in real-time on the comparison pages.
What if I can't find stock of INA111AUE4?
You can fill out our help required form which you can use to request a quote for INA111AUE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.