Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.56
|
133
in stock
|
Buy Now | |
Schukat Electronic
from US$10.53
|
155
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.81
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$12.82
|
-
|
Buy Now | |
element14
from US$10.78
|
-
|
Buy Now | |
Texas Instruments
from US$6.36
|
-
|
Buy Now | |
Farnell
from US$10.56
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 1mV |
Slew Rate | 17V/µs |
Bandwidth | 2MHz |
Supply Voltage Range | ± 6V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 115dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 6V to ± 18V |
Base Number | 111 |
Gain Bandwidth | 2MHz |
Operating Temperature Range | -40°C to +85°C |
Programmable Gain Max | 1000 |
Supply Current | 3.3mA |
Termination Type | Through Hole |
Instr-Amp G:1-10000 >100dB DIP8 | Schukat Electronic |
INA111AP, Instrumentation Amplifiers | RS |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Ic, Inst Amp, 2Mhz, Dip8 | Newark Electronics |
IC, INST AMP, 2MHZ, DIP8 | element14 |
High Speed FET-Input Instrumentation Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA111AP.?
Additional datasheets, footprints and schematics for INA111AP. are listed on our Part Details page. You can also find images and similar parts to INA111AP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA111AP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA111AP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA111AP. fall under?
The INA111AP. is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA111AP. when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA111AP. you can contact the distributor directly for product support, shipping queries etc.
Is the INA111AP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA111AP. have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for INA111AP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA111AP. often in real-time on the comparison pages.
What if I can't find stock of INA111AP.?
You can fill out our help required form which you can use to request a quote for INA111AP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.