Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 500µV |
Gain dB Max | - |
Bandwidth | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 5V to ± 18V |
Slew Rate | 3V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Base Number | 105 |
Gain Bandwidth | 1MHz |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.5mA |
Supply Voltage Max | 18V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Diff-Amp 1MHz >72dB SO8 | Schukat Electronic |
Ic, Op-Amp Diff 1Mhz Sgl 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a INA105KU?
Additional datasheets, footprints and schematics for INA105KU are listed on our Part Details page. You can also find images and similar parts to INA105KU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA105KU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA105KU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA105KU fall under?
The INA105KU is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA105KU when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA105KU you can contact the distributor directly for product support, shipping queries etc.
Is the INA105KU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA105KU have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA105KU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA105KU often in real-time on the comparison pages.
What if I can't find stock of INA105KU?
You can fill out our help required form which you can use to request a quote for INA105KU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.