INA101AG Amplifiers & Comparators by Texas Instruments

AMP INST V HI ACCURACY CDIP SB-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Offset Voltage 50µV
Slew Rate 0.04V/µs
Bandwidth 300kHz
Supply Voltage Range ± 5V to ± 20V
Amplifier Case Style DIP
No. of Pins 14Pins
Amplifier Output Single Ended
CMRR 106dB
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 5V to ± 20V
Amplifier Type Instrumentation
Base Number 101
Gain Bandwidth 300kHz
Input Offset Voltage Max 25µV
Operating Temperature Range -25°C to +85°C
Programmable Gain Max 1000
Supply Current 6.7mA
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA101AG?

Additional datasheets, footprints and schematics for INA101AG are listed on our Part Details page. You can also find images and similar parts to INA101AG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA101AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA101AG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA101AG fall under?

The INA101AG is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA101AG when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA101AG you can contact the distributor directly for product support, shipping queries etc.

Is the INA101AG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA101AG have stock available?

There is no stock from authorised distributors for INA101AG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA101AG often in real-time on the comparison pages.

What if I can't find stock of INA101AG?

You can fill out our help required form which you can use to request a quote for INA101AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay