Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Power Dissipation Pd | 300mW |
DC Collector Current | -150mA |
DC Current Gain hFE | 120hFE |
Transistor Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Current Ic Continuous a Max | 50mA |
Gain Bandwidth ft Typ | 140MHz |
Hfe Min | 120 |
Module Configuration | Dual |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Transistor Type | General Purpose |
Transition Frequency ft | 140MHz |
TRAN PNP IMT2AT108 SMT6 | Kruse |
IMT2A Series 50 V 150 mA SMT Dual PNP General Purpose Transistor - SC-74 | Future Electronics |
TRANSISTOR DUAL SC-74 PNP/PNP | Farnell |
Where can I find additional details, specifications and documents for a IMT2AT108?
Additional datasheets, footprints and schematics for IMT2AT108 are listed on our Part Details page. You can also find images and similar parts to IMT2AT108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMT2AT108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMT2AT108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMT2AT108 fall under?
The IMT2AT108 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IMT2AT108 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMT2AT108 you can contact the distributor directly for product support, shipping queries etc.
Is the IMT2AT108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMT2AT108 have stock available?
Authorised distributors including Chip One Stop, Kruse, Future Electronics and Farnell have stock available or on a lead time for IMT2AT108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMT2AT108 often in real-time on the comparison pages.
What if I can't find stock of IMT2AT108?
You can fill out our help required form which you can use to request a quote for IMT2AT108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.