Status: | Unknown |
---|---|
Series: | IMN11 Series |
RoHS: | Unknown |
Diode Configuration | Dual Pair Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 300mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-457 |
No. of Pins | 6Pins |
Product Range | IMN11 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 100mA |
Diode Type | Switching |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 300mW |
Power Dissipation Ptot Max | 300mW |
Termination Type | Surface Mount Device |
IMN11 Series 80 V 300 mA SMD Ultra High-Speed Switching Diode-SOT-457 | Future Electronics |
DIODE, 4 ARRAY, SC-74 | Farnell |
Diode Switching 80V 0.1A 6-Pin SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a IMN11T110?
Additional datasheets, footprints and schematics for IMN11T110 are listed on our Part Details page. You can also find images and similar parts to IMN11T110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMN11T110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMN11T110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMN11T110 fall under?
The IMN11T110 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to IMN11T110 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMN11T110 you can contact the distributor directly for product support, shipping queries etc.
Is the IMN11T110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMN11T110 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Farnell and Avnet Asia have stock available or on a lead time for IMN11T110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMN11T110 often in real-time on the comparison pages.
What if I can't find stock of IMN11T110?
You can fill out our help required form which you can use to request a quote for IMN11T110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.