Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0461
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0461
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now |
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Potential divider type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457 |
---|---|
JEITA Package | SC-74 |
Number of terminal | 6 |
Polarity | NPN+NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 22 |
Emitter base Resistance R2 1 [kΩ] | 22 |
Supply voltage VCC 2[V] | 50 |
Collector current IC 2[A] | 0.1 |
Input resistance R1 2 [kΩ] | 22 |
Emitter base Resistance R2 2 [kΩ] | 22 |
Power Dissipation (PD)[W] | 0.3 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTC124E / DTC124E |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
IMH1A Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor Dual Sc-74 Npn/Npn | Newark Electronics |
IMH1A Series 50 V 100 mA SMT Dual NPN General Purpose Digital Transistor - SC-74 | Future Electronics |
Trans Digital BJT NPN 100mA 6-Pin SMT T/R | Avnet America |
TRANSISTOR DUAL SC-74 NPN/NPN | element14 |
Where can I find additional details, specifications and documents for a IMH1AT110?
Additional datasheets, footprints and schematics for IMH1AT110 are listed on our Part Details page. You can also find images and similar parts to IMH1AT110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMH1AT110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMH1AT110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMH1AT110 you can contact the distributor directly for product support, shipping queries etc.
Is the IMH1AT110 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for IMH1AT110 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for IMH1AT110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMH1AT110 often in real-time on the comparison pages.
What if I can't find stock of IMH1AT110?
You can fill out our help required form which you can use to request a quote for IMH1AT110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.