Status: | Active |
---|---|
Series: | IMD10A |
RoHS: | Compliant |
Description | IMD10A |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
IC Continuous (A) | 0.5 |
V(BR)CEO Min (V) | 50 |
hFE Min | 68 |
R1 (kΩ) | 0.1 |
R2 (kΩ) | 10 |
R1/R2 Typ | 0.01 |
Vi(off) Max (V) | - |
Vi(on) Min (V) | - |
Package Type | SC-74R-6 |
TRANSISTOR, AEC-Q101, NPN/PNP, 50V | Farnell |
Trans Digital BJT NPN/PNP 50V 500mA 6-Pin SC-74R T/R | Avnet Silica |
Transistor, Aec-Q101, Npn/Pnp, 50V | Newark Electronics |
Where can I find additional details, specifications and documents for a IMD10AMT1G?
Additional datasheets, footprints and schematics for IMD10AMT1G are listed on our Part Details page. You can also find images and similar parts to IMD10AMT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMD10AMT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMD10AMT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMD10AMT1G fall under?
The IMD10AMT1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to IMD10AMT1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMD10AMT1G you can contact the distributor directly for product support, shipping queries etc.
Is the IMD10AMT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for IMD10AMT1G have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for IMD10AMT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMD10AMT1G often in real-time on the comparison pages.
What if I can't find stock of IMD10AMT1G?
You can fill out our help required form which you can use to request a quote for IMD10AMT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.