Status: | Unknown |
---|---|
Series: | IMC-1210 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
109
in stock
|
Buy Now | |
element14
from US$0.36
|
109
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Printed marking |
Molded construction provides superior strength and moisture resistance |
Compatible with vapor phase and infrared reflow soldering |
Datasheet |
---|
IMC-1210 |
General Information |
---|
Packaging Methods |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | Contact Us |
Wirewound Inductor 1.5Uh 370Ma 10% 85Mhz | Newark Electronics |
WIREWOUND INDUCTOR 1.5UH 370MA 10% 85MHZ | element14 |
IMC-1210 Series 1.5 uH â–’10 % 81.6 mA 36 Ohm SMT Molded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 1.5 uH, 850 Milliohm, ± 10%, 85 MHz, 370 mA, 1210 [3225 Metric] | Avnet America |
Inductor, IMC-1210 1.5 10% ER E3 | Vishay Dale IMC1210ER1R5K | RS Americas |
1.5 UH 10% | TTI Europe |
Wirewound Inductor, 1.5 uH, 850 Milliohm, � 10%, 85 MHz, 370 mA, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a IMC1210ER1R5K?
Additional datasheets, footprints and schematics for IMC1210ER1R5K are listed on our Part Details page. You can also find images and similar parts to IMC1210ER1R5K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC1210ER1R5K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC1210ER1R5K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC1210ER1R5K fall under?
The IMC1210ER1R5K is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to IMC1210ER1R5K when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC1210ER1R5K you can contact the distributor directly for product support, shipping queries etc.
Is the IMC1210ER1R5K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IMC1210ER1R5K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for IMC1210ER1R5K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC1210ER1R5K often in real-time on the comparison pages.
What if I can't find stock of IMC1210ER1R5K?
You can fill out our help required form which you can use to request a quote for IMC1210ER1R5K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.