Status: | Unknown |
---|---|
Series: | IMC-1210 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
TTI Europe
from US$0.30
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
1,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,894
in stock
|
Buy Now | |
Avnet America
-
|
8,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now |
Printed marking |
Molded construction provides superior strength and moisture resistance |
Compatible with vapor phase and infrared reflow soldering |
Datasheet |
---|
IMC-1210 |
General Information |
---|
Packaging Methods |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | Contact Us |
10 UH 10% | TTI Europe |
Vishay Inductor, SMD, 10uH, 189mA, 2.1Ohm | Distrelec |
Wirewound Inductor, 10Uh 189Ma 10% 33Mhz | Newark Electronics |
Wirewound Inductor, 10 uH, 2.1 Ohm, ± 10%, 33 MHz, 189 mA, 1210 [3225 Metric] | Avnet America |
Wirewound Inductor, 10 uH, 2.1 Ohm, � 10%, 33 MHz, 189 mA, 1210 [3225 Metric] | Avnet Abacus |
IMC-1210 Series 10 uH â–’10 % 189 mA 2.1 Ohm SMT Molded Wirewound Inductor | Future Electronics |
Inductor, IMC-1210 10 10% ER E3 | Vishay Dale IMC1210ER100K | RS Americas |
INDUCTOR, 10UH, 0.189A, 10%, WIREWOUND | element14 |
Where can I find additional details, specifications and documents for a IMC1210ER100K?
Additional datasheets, footprints and schematics for IMC1210ER100K are listed on our Part Details page. You can also find images and similar parts to IMC1210ER100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC1210ER100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC1210ER100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC1210ER100K fall under?
The IMC1210ER100K is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to IMC1210ER100K when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC1210ER100K you can contact the distributor directly for product support, shipping queries etc.
Is the IMC1210ER100K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IMC1210ER100K have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for IMC1210ER100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC1210ER100K often in real-time on the comparison pages.
What if I can't find stock of IMC1210ER100K?
You can fill out our help required form which you can use to request a quote for IMC1210ER100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.