Status: | Unknown |
---|---|
Series: | IMC-1008 Series |
RoHS: | Unknown |
Product Range | IMC-1008 Series |
---|---|
Inductance | 2.2 H |
Inductance Tolerance | 5% |
High Frequency Inductor Case | 1008 ^2516 Metric] |
Self Resonant Frequency Min | 160MHz |
DC Resistance Max | 2.35ohm |
Inductor, High Frequency, 2.2Uh, 0.2A,5% | Newark Electronics |
Wirewound Inductor, 2.2 uH, 2.35 Ohm, ± 5%, 160 MHz, 200 mA, 1008 [2520 Metric] | Avnet America |
Inductor, IMC-1008 2.2 5% ER E3 | Vishay Dale IMC1008ER2R2J | RS Americas |
INDUCTOR, HIGH FREQUENCY, 2.2UH, 0.2A,5% | element14 |
Wirewound Inductor, 2.2 uH, 2.35 Ohm, � 5%, 160 MHz, 200 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a IMC1008ER2R2J?
Additional datasheets, footprints and schematics for IMC1008ER2R2J are listed on our Part Details page. You can also find images and similar parts to IMC1008ER2R2J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC1008ER2R2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC1008ER2R2J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC1008ER2R2J fall under?
The IMC1008ER2R2J is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IMC1008ER2R2J when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC1008ER2R2J you can contact the distributor directly for product support, shipping queries etc.
Is the IMC1008ER2R2J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC1008ER2R2J have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for IMC1008ER2R2J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC1008ER2R2J often in real-time on the comparison pages.
What if I can't find stock of IMC1008ER2R2J?
You can fill out our help required form which you can use to request a quote for IMC1008ER2R2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.