Status: | Unknown |
---|---|
Series: | IMC-0805-01 |
RoHS: | Compliant |
High self-resonant frequency values |
High Q values at higher frequencies |
Wirewound construction |
Datasheet |
---|
IMC-0805-01 |
General Information |
---|
Packaging Methods |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
Instructional Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Hf Inductor, 15Nh, 600Ma, 5% 3.6Ghz | Newark Electronics |
IMC Series 0805 15 nH â–’5% 0.08 Ohm Surface Mount Wirewound Inductor | Future Electronics |
Wirewound Inductor, 15 nH, 80 Milliohm, ± 5%, 3.6 GHz, 600 mA, 0805 [2012 Metric] | Avnet America |
Inductor, IMC-0805-01 .015 5% ER E4 | Vishay Dale IMC0805ER15NJ01 | RS Americas |
Where can I find additional details, specifications and documents for a IMC0805ER15NJ01?
Additional datasheets, footprints and schematics for IMC0805ER15NJ01 are listed on our Part Details page. You can also find images and similar parts to IMC0805ER15NJ01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC0805ER15NJ01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC0805ER15NJ01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC0805ER15NJ01 fall under?
The IMC0805ER15NJ01 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to IMC0805ER15NJ01 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC0805ER15NJ01 you can contact the distributor directly for product support, shipping queries etc.
Is the IMC0805ER15NJ01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IMC0805ER15NJ01 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for IMC0805ER15NJ01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC0805ER15NJ01 often in real-time on the comparison pages.
What if I can't find stock of IMC0805ER15NJ01?
You can fill out our help required form which you can use to request a quote for IMC0805ER15NJ01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.