Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 1.029kohm |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 2A |
Contact Current DC Max | 5A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Operating Temperature Max | 85°C |
Operating Voltage Range | 9V to 28.9V |
Relay Type | Signal |
Type | Non-Latching |
Signal Relay, Spst, 12Vdc, Tht Rohs Compliant: Yes |Axicom Te Connectivity IMB06CTS | Newark Electronics |
SIGNAL RELAY, SPST, 12VDC, THT | element14 |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a IMB06CTS?
Additional datasheets, footprints and schematics for IMB06CTS are listed on our Part Details page. You can also find images and similar parts to IMB06CTS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMB06CTS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMB06CTS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMB06CTS fall under?
The IMB06CTS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IMB06CTS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMB06CTS you can contact the distributor directly for product support, shipping queries etc.
Is the IMB06CTS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMB06CTS have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for IMB06CTS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMB06CTS often in real-time on the comparison pages.
What if I can't find stock of IMB06CTS?
You can fill out our help required form which you can use to request a quote for IMB06CTS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.