IMB06CGR Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL 1NO 250VAC 220VDC 2A

Status: Unknown
Series: IM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.09

Distributor Stock
Logo for Farnell
Farnell
from US$4.24
13,234
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.10
13,334
in stock
Buy Now
Logo for TE Store
TE Store
from US$6.91
4,944
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.15
3,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.09
1,000
in stock
Buy Now

Specifications

Coil Voltage 12VDC
Contact Configuration SPST-NO
Contact Current 2A
Product Range IM Series
Relay Mounting SMD
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC 250V
Contact Voltage VDC 220V
Contact Material Palladium Ruthenium
Coil Resistance 1.029kohm
Coil Power Continuous 140mW
Coil Voltage VDC Nom 12V
Contact Current AC Max 2A
Contact Current DC Max 5A
Contact Current Max 2A
Contact Voltage AC Max 250V
Contact Voltage AC Nom 250V
Contact Voltage DC Max 220V
Contact Voltage DC Nom 220V
External Depth 10mm
External Height 5.65mm
External Length / Height 5.65mm
External Width 6mm
Operating Temperature Max 85°C
Operating Voltage Range 9V to 28.9V
Relay Type Signal
Type Non-Latching

Alternative Descriptions

Relay, Signal, Spst-No, 12Vdc, 2A, Smd | Newark Electronics
RELAY, SIGNAL, 1NO, 250VAC, 220VDC, 2A | Farnell
IMB06CGR=IM RELAY 140mW 12V HDV Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Signal Relay: 1 Form A & 1 Contact | 220 VDC 250 VAC 140 mW -37dB @ 100MHz | Part Number: IMB06CGR | Internal Number: 1462041-3 | TE Connectivity | TE Store
SIGNAL RELAY | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IMB06CGR?

Additional datasheets, footprints and schematics for IMB06CGR are listed on our Part Details page. You can also find images and similar parts to IMB06CGR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IMB06CGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMB06CGR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IMB06CGR fall under?

The IMB06CGR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to IMB06CGR when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IMB06CGR you can contact the distributor directly for product support, shipping queries etc.

Is the IMB06CGR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IMB06CGR have stock available?

Authorised distributors including Newark Electronics, Farnell, TE Store, Chip One Stop and TTI Europe have stock available or on a lead time for IMB06CGR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IMB06CGR often in real-time on the comparison pages.

What if I can't find stock of IMB06CGR?

You can fill out our help required form which you can use to request a quote for IMB06CGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay