Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.54
Coil Voltage | 5VDC |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 178ohm |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 2A |
Contact Current DC Max | 5A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Operating Temperature Max | 85°C |
Operating Voltage Range | 3.75V to 12.1V |
Relay Type | Signal |
Type | Non-Latching |
SIGNAL RELAY 5V 2A 1NC SMT | TTI Europe |
IMB03CGR=IM RELAY 140mW 5V HDV Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Signal Relay: 1 Form A & 1 Contact | 220 VDC 250 VAC 140 mW -37dB @ 100MHz | Part Number: IMB03CGR | Internal Number: 1462041-7 | TE Connectivity | TE Store |
Relay, Signal, 1No, 250Vac, 220Vdc, 2A | Newark Electronics |
RELAY, SIGNAL, 1NO, 250VAC, 220VDC, 2A | Farnell |
Where can I find additional details, specifications and documents for a IMB03CGR?
Additional datasheets, footprints and schematics for IMB03CGR are listed on our Part Details page. You can also find images and similar parts to IMB03CGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMB03CGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMB03CGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMB03CGR fall under?
The IMB03CGR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IMB03CGR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMB03CGR you can contact the distributor directly for product support, shipping queries etc.
Is the IMB03CGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMB03CGR have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for IMB03CGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMB03CGR often in real-time on the comparison pages.
What if I can't find stock of IMB03CGR?
You can fill out our help required form which you can use to request a quote for IMB03CGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.