Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | DC Bistable |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
IM42NS=IM RELAY 100mW 4.5V BIS Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 100 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Narrow Signal Relay 2 Form C | 220 VDC 250 VAC 100 mW -37dB @ 100MHz | Part Number: IM42NS | Internal Number: 2-1462038-0 | TE Connectivity | TE Store |
Signal Relay, Dpdt, 2A, 250Vac, Th | Newark Electronics |
16R5634 | element14 |
SIGNAL RELAY 4.5V 2A 2CO THT | TTI Europe |
SIGNAL RELAY, DPDT, 2A, 250VAC, TH | Farnell |
Where can I find additional details, specifications and documents for a IM42NS?
Additional datasheets, footprints and schematics for IM42NS are listed on our Part Details page. You can also find images and similar parts to IM42NS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM42NS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM42NS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM42NS fall under?
The IM42NS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM42NS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM42NS you can contact the distributor directly for product support, shipping queries etc.
Is the IM42NS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM42NS have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for IM42NS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM42NS often in real-time on the comparison pages.
What if I can't find stock of IM42NS?
You can fill out our help required form which you can use to request a quote for IM42NS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.