Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 203ohm |
SVHC | No SVHC (15-Jan-2018) |
IM42CGR=IM RELAY 100mW 4.5V BIS Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 100 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 100 mW -18.8dB @ 900MHz | Part Number: IM42CGR | Internal Number: 4-1462039-1 | TE Connectivity | TE Store |
Signal Relay, Dpdt, 2A, 250Vac, Smd | Newark Electronics |
SIGNAL RELAY 24V 2A 2CO SMT | TTI Europe |
Where can I find additional details, specifications and documents for a IM42CGR?
Additional datasheets, footprints and schematics for IM42CGR are listed on our Part Details page. You can also find images and similar parts to IM42CGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM42CGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM42CGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM42CGR fall under?
The IM42CGR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM42CGR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM42CGR you can contact the distributor directly for product support, shipping queries etc.
Is the IM42CGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM42CGR have stock available?
Authorised distributors including TE Store, Newark Electronics and TTI Europe have stock available or on a lead time for IM42CGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM42CGR often in real-time on the comparison pages.
What if I can't find stock of IM42CGR?
You can fill out our help required form which you can use to request a quote for IM42CGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.