Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$2.23
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 2.88kohm |
Approval Bodies | EN IEC |
Approval Category | UL Recognised |
Coil Power Continuous | 50mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Resistance | 50mohm |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 140mW |
Dielectric Voltage Coil to Contact | 1800V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Insulation Resistance | 1000Mohm |
Insulation Resistance Voltage | 500VDC |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 10.2V to 43.2V |
Switch Power Max | 60W |
IM26GR=IM RELAY 50mW 12V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 50 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Low Signal Relay | 220 VDC 250 VAC 50 mW -37dB @ 100MHz | Part Number: IM26GR | Internal Number: 3-1462039-1 | TE Connectivity | TE Store |
Relay, Signal, Dpdt, 12Vdc, 2A, Smd | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
DPDT relay ultra-hi sensitive, 2A 12Vdc | RS |
DPDT PCB Mount Relay Surface Mount, 2 A, 12V dc | TE Connectivity IM26GR | RS Americas |
SIGNAL RELAY 12V 2A 2CO SMT | TTI Europe |
Where can I find additional details, specifications and documents for a IM26GR?
Additional datasheets, footprints and schematics for IM26GR are listed on our Part Details page. You can also find images and similar parts to IM26GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM26GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM26GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM26GR fall under?
The IM26GR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM26GR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM26GR you can contact the distributor directly for product support, shipping queries etc.
Is the IM26GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM26GR have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, RS and RS Americas have stock available or on a lead time for IM26GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM26GR often in real-time on the comparison pages.
What if I can't find stock of IM26GR?
You can fill out our help required form which you can use to request a quote for IM26GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.