Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$2.22
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 500ohm |
Coil Power Continuous | 50mW |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Width | 6mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
IM23GR=IM RELAY 50mW 5V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 50 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 50 mW -18.8dB @ 900MHz | Part Number: IM23GR | Internal Number: 2-1462039-9 | TE Connectivity | TE Store |
SIGNAL RELAY 5V 2A 2CO SMT | TTI Europe |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
DPDT PCB Mount Relay Surface Mount 2 A 5V dc | TE Connectivity IM23GR | RS Americas |
Where can I find additional details, specifications and documents for a IM23GR?
Additional datasheets, footprints and schematics for IM23GR are listed on our Part Details page. You can also find images and similar parts to IM23GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM23GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM23GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM23GR fall under?
The IM23GR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM23GR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM23GR you can contact the distributor directly for product support, shipping queries etc.
Is the IM23GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM23GR have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for IM23GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM23GR often in real-time on the comparison pages.
What if I can't find stock of IM23GR?
You can fill out our help required form which you can use to request a quote for IM23GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.