Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 4.12kohm |
Approval Bodies | EN IEC |
Approval Category | UL Recognised |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Resistance | 50mohm |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 140mW |
Dielectric Voltage Coil to Contact | 1800V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Insulation Resistance | 1000Mohm |
Insulation Resistance Voltage | 500VDC |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 19.2V to 57.8V |
Switch Power Max | 60W |
SIGNAL RELAY 24V 2A 2CO SMT | TTI Europe |
Signal Relay, Dpdt, 24Vdc, 2A, Smd Rohs Compliant: Yes |Te Connectivity IM17GR | Newark Electronics |
SIGNAL RELAY, DPDT, 24VDC, 2A, SMD | element14 |
Where can I find additional details, specifications and documents for a IM17GR?
Additional datasheets, footprints and schematics for IM17GR are listed on our Part Details page. You can also find images and similar parts to IM17GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM17GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM17GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM17GR fall under?
The IM17GR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM17GR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM17GR you can contact the distributor directly for product support, shipping queries etc.
Is the IM17GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM17GR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for IM17GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM17GR often in real-time on the comparison pages.
What if I can't find stock of IM17GR?
You can fill out our help required form which you can use to request a quote for IM17GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.