Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$2.32
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 1.315kohm |
SVHC | No SVHC (15-Jan-2018) |
Signal Relay, Spdt, 12Vdc, 2A, Smd Rohs Compliant: Yes |Axicom Te Connectivity IM16GR | Newark Electronics |
SIGNAL RELAY, SPDT, 12VDC, 2A, SMD | element14 |
DPDT SMT relay high sensitive,2A 12Vdc | RS |
Electromechanical Relay DPDT 2A 12VDC 1.315KOhm Surface Mount | Avnet America |
SIGNAL RELAY 12V 2A 2CO SMT | TTI Europe |
Where can I find additional details, specifications and documents for a IM16GR?
Additional datasheets, footprints and schematics for IM16GR are listed on our Part Details page. You can also find images and similar parts to IM16GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM16GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM16GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM16GR fall under?
The IM16GR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM16GR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM16GR you can contact the distributor directly for product support, shipping queries etc.
Is the IM16GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM16GR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for IM16GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM16GR often in real-time on the comparison pages.
What if I can't find stock of IM16GR?
You can fill out our help required form which you can use to request a quote for IM16GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.