Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.36
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.70
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$2.73
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.85
|
2
in stock
|
Buy Now | |
RS
from US$2.60
|
-
|
Buy Now | |
Avnet America
from US$2.57
|
-
|
Buy Now | |
TE Store
from US$5.93
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 2.88kohm |
Approval Bodies | EN IEC |
Approval Category | UL Recognised |
Coil Power Continuous | 200mW |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Resistance | 50mohm |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 140mW |
Dielectric Voltage Coil to Contact | 1800V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Insulation Resistance | 1000Mohm |
Insulation Resistance Voltage | 500VDC |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 18V to 48.5V |
Switch Power Max | 60W |
High Frequency/RF Relays IM RELAY 200mW 24V | Rapid Electronics |
SIGNAL RELAY 24V 2A 2CO SMT | TTI Europe |
Relay, Signal, Dpdt, 24Vdc, 2A, Smd | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
DPDT SMT relay high dielectric, 2A 24Vdc | RS |
Electromechanical Relay DPDT 2A 24VDC 2.88KOhm Through Hole | Avnet America |
IM07CGR=IM RELAY 200mW 24V HDV Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 200 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 200 mW -18.8dB @ 900MHz | Part Number: IM07CGR | Internal Number: 1462039-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a IM07CGR?
Additional datasheets, footprints and schematics for IM07CGR are listed on our Part Details page. You can also find images and similar parts to IM07CGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM07CGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM07CGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM07CGR fall under?
The IM07CGR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM07CGR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM07CGR you can contact the distributor directly for product support, shipping queries etc.
Is the IM07CGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM07CGR have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for IM07CGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM07CGR often in real-time on the comparison pages.
What if I can't find stock of IM07CGR?
You can fill out our help required form which you can use to request a quote for IM07CGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.