Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
1,103
in stock
|
Buy Now | |
TTI Europe
from US$1.28
|
41,500
in stock
|
Buy Now | |
TE Store
from US$5.91
|
30,280
in stock
|
Buy Now | |
Rapid Electronics
from US$2.32
|
26,422
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
26,422
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
12,566
in stock
|
Buy Now | |
Farnell
from US$2.59
|
12,566
in stock
|
Buy Now | |
Avnet America
from US$2.50
|
-
|
Buy Now | |
RS Americas
from US$3.81
|
-
|
Buy Now | |
Sager
from US$2.75
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 1.029kohm |
SVHC | No SVHC (15-Jan-2018) |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Width | 6mm |
SIGNAL RELAY 12V 2A 2CO THT | TTI Europe |
IM06TS=IM RELAY 140mW 12V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 140 mW -18.8dB @ 900MHz | Part Number: IM06TS | Internal Number: 2-1462037-7 | TE Connectivity | TE Store |
Low Signal Relays-PCB 12VDC Non-latching Single | Rapid Electronics |
Signal Relay, Im Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant: Yes |Axicom Te Connectivity IM06TS | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
DPDT telecom PCB relay, 2A 12Vdc coil | RS |
Electromechanical Relay DPDT 2A 12VDC 1.029KOhm Through Hole | Avnet America |
Relay, DPDT, Monostable,2A,220VAC Cntct Rtg,12VAC Coil Rtg,250VAC Swchg, PCB Mt, THT | TE Connectivity IM06TS | RS Americas |
Low Signal Relays - PCB 12VDC Non-latching Single coil | Sager |
Where can I find additional details, specifications and documents for a IM06TS?
Additional datasheets, footprints and schematics for IM06TS are listed on our Part Details page. You can also find images and similar parts to IM06TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM06TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM06TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM06TS fall under?
The IM06TS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM06TS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM06TS you can contact the distributor directly for product support, shipping queries etc.
Is the IM06TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM06TS have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for IM06TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM06TS often in real-time on the comparison pages.
What if I can't find stock of IM06TS?
You can fill out our help required form which you can use to request a quote for IM06TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.