Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
282
in stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
48,247
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
11,247
in stock
|
Buy Now | |
TTI Europe
from US$1.85
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
1,707
in stock
|
Buy Now | |
element14
from US$1.86
|
1,707
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
TE Store
from US$4.00
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 1.029kohm |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Width | 6mm |
Low Signal Relays-PCB DPDT 12V 2FORMC 2C/O | Rapid Electronics |
SIGNAL RELAY 12V 2A 2CO THT | TTI Europe |
Signal Relay, Dpdt, 2A, 250Vac, Th | Newark Electronics |
Electromechanical Relay DPDT 2A 12VDC 1.029KOhm Through Hole | Avnet America |
IM06NS=IM RELAY 140mW 12V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Narrow Signal Relay 2 Form C | 220 VDC 250 VAC 140 mW -18.8dB @ 900MHz | Part Number: IM06NS | Internal Number: 1-1462038-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a IM06NS?
Additional datasheets, footprints and schematics for IM06NS are listed on our Part Details page. You can also find images and similar parts to IM06NS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM06NS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM06NS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM06NS fall under?
The IM06NS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM06NS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM06NS you can contact the distributor directly for product support, shipping queries etc.
Is the IM06NS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM06NS have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for IM06NS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM06NS often in real-time on the comparison pages.
What if I can't find stock of IM06NS?
You can fill out our help required form which you can use to request a quote for IM06NS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.