Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.25
|
1,585
in stock
|
Buy Now | |
TTI Europe
from US$1.75
|
83,000
in stock
|
Buy Now | |
TE Store
from US$5.93
|
25,492
in stock
|
Buy Now | |
RS
from US$2.87
|
4,322
in stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.70
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
1,585
in stock
|
Buy Now | |
Avnet America
from US$2.57
|
-
|
Buy Now | |
RS Americas
from US$3.74
|
-
|
Buy Now | |
Sager
from US$2.76
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 1.029kohm |
SVHC | No SVHC (15-Jan-2018) |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Nom Operating Power | 140mW |
Operating Voltage Range | 9V to 28.9V |
Relay Type | General Purpose |
SIGNAL RELAY 12V 2A 2CO SMT | TTI Europe |
IM06JR=IM RELAY 140mW 12V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 140 mW -18.8dB @ 900MHz | Part Number: IM06JR | Internal Number: 4-1462037-6 | TE Connectivity | TE Store |
Relay signal 12VDC SMT J Bend | RS |
Low Signal Relays-PCB 140 MW 12 V 11 | Rapid Electronics |
Relay, Signal, Dpdt, 12Vdc, 2A, Smd | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
IM Series Signal Relay 2-Form C 2 CO 12 VDC 257 Ohm 140 mW 8-Pin J-Leg Surface Mount Reel | Avnet America |
Relay, IM06JR=IM 140 MW 12 V | TE Connectivity IM06JR | RS Americas |
Low Signal Relays - PCB 140 MW 12 V 11 | Sager |
Where can I find additional details, specifications and documents for a IM06JR?
Additional datasheets, footprints and schematics for IM06JR are listed on our Part Details page. You can also find images and similar parts to IM06JR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM06JR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM06JR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM06JR fall under?
The IM06JR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM06JR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM06JR you can contact the distributor directly for product support, shipping queries etc.
Is the IM06JR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM06JR have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for IM06JR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM06JR often in real-time on the comparison pages.
What if I can't find stock of IM06JR?
You can fill out our help required form which you can use to request a quote for IM06JR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.