Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.90
Coil Voltage | 9VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 579ohm |
SVHC | No SVHC (15-Jan-2018) |
SIGNAL RELAY 9V 2A 2CO SMT | TTI Europe |
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD | element14 |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
Relay, IM05GR=IM 140 MW 9 V | TE Connectivity IM05GR | RS Americas |
Where can I find additional details, specifications and documents for a IM05GR?
Additional datasheets, footprints and schematics for IM05GR are listed on our Part Details page. You can also find images and similar parts to IM05GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM05GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM05GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM05GR fall under?
The IM05GR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM05GR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM05GR you can contact the distributor directly for product support, shipping queries etc.
Is the IM05GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM05GR have stock available?
Authorised distributors including TTI Europe, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for IM05GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM05GR often in real-time on the comparison pages.
What if I can't find stock of IM05GR?
You can fill out our help required form which you can use to request a quote for IM05GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.