Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Coil Voltage | 6VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 257ohm |
SVHC | No SVHC (15-Jan-2018) |
Signal Relay, Dpdt, 2A, 250Vac, Smd | Newark Electronics |
Relay, IM04GR=IM 140 MW 6 V | TE Connectivity IM04GR | RS Americas |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a IM04GR?
Additional datasheets, footprints and schematics for IM04GR are listed on our Part Details page. You can also find images and similar parts to IM04GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM04GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM04GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM04GR fall under?
The IM04GR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM04GR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM04GR you can contact the distributor directly for product support, shipping queries etc.
Is the IM04GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM04GR have stock available?
Authorised distributors including Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for IM04GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM04GR often in real-time on the comparison pages.
What if I can't find stock of IM04GR?
You can fill out our help required form which you can use to request a quote for IM04GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.