Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Product Range | IM Series |
---|---|
Inductance | 100 H |
DC Current Rating | 133mA |
DC Resistance Max | 4.5ohm |
Inductance Tolerance | 5% |
Self Resonant Frequency Min | 9.5MHz |
Packaging | Each |
Body Material | Iron |
Inductor | RS Americas |
Im-4 100 5% Eb E2 Rohs Compliant: Yes |Vishay IM04EB101J | Newark Electronics |
RF Choke, High Frequency, 100 uH, 133 mA, 4.5 Ohm, � 5, 9.5 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a IM04EB101J?
Additional datasheets, footprints and schematics for IM04EB101J are listed on our Part Details page. You can also find images and similar parts to IM04EB101J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM04EB101J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM04EB101J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM04EB101J fall under?
The IM04EB101J is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IM04EB101J when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM04EB101J you can contact the distributor directly for product support, shipping queries etc.
Is the IM04EB101J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM04EB101J have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for IM04EB101J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM04EB101J often in real-time on the comparison pages.
What if I can't find stock of IM04EB101J?
You can fill out our help required form which you can use to request a quote for IM04EB101J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.