Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 178ohm |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 2A |
Contact Current DC Max | 5A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Operating Temperature Max | 85°C |
Operating Voltage Range | 3.75V to 12.1V |
Relay Type | Signal |
Type | Non-Latching |
SIGNAL RELAY 5V 2A 2CO SMT | TTI Europe |
Relay pcb DPDT 2CO 2A 5VDC coil | RS |
IM03PGR=IM RELAY 140mW 5V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Low Signal Relay | 220 VDC 250 VAC 140 mW -37dB @ 100MHz | Part Number: IM03PGR | Internal Number: 5-1462039-5 | TE Connectivity | TE Store |
Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant: Yes |Axicom Te Connectivity IM03PGR | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
Where can I find additional details, specifications and documents for a IM03PGR?
Additional datasheets, footprints and schematics for IM03PGR are listed on our Part Details page. You can also find images and similar parts to IM03PGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM03PGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM03PGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM03PGR fall under?
The IM03PGR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM03PGR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM03PGR you can contact the distributor directly for product support, shipping queries etc.
Is the IM03PGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM03PGR have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Newark Electronics and Farnell have stock available or on a lead time for IM03PGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM03PGR often in real-time on the comparison pages.
What if I can't find stock of IM03PGR?
You can fill out our help required form which you can use to request a quote for IM03PGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.