Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
2,419
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
32,275
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
25,257
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
13,650
in stock
|
Buy Now | |
TE Store
from US$4.41
|
3,172
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
901
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 178ohm |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 2A |
Contact Current DC Max | 5A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Operating Temperature Max | 85°C |
Operating Voltage Range | 3.75V to 12.1V |
Relay Type | Signal |
Type | Non-Latching |
IM03NS=IM RELAY 140 MW 5 V | Rapid Electronics |
SIGNAL RELAY 5V 2A 2CO THT | TTI Europe |
IM03NS=IM RELAY 140mW 5V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Narrow Signal Relay 2 Form C | 220 VDC 250 VAC 140 mW -37dB @ 100MHz | Part Number: IM03NS | Internal Number: 1-1462038-3 | TE Connectivity | TE Store |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
Signal Relay, Dpdt, 2A, 250Vac, Th | Newark Electronics |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a IM03NS?
Additional datasheets, footprints and schematics for IM03NS are listed on our Part Details page. You can also find images and similar parts to IM03NS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM03NS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM03NS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM03NS fall under?
The IM03NS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM03NS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM03NS you can contact the distributor directly for product support, shipping queries etc.
Is the IM03NS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM03NS have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, TE Store and Farnell have stock available or on a lead time for IM03NS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM03NS often in real-time on the comparison pages.
What if I can't find stock of IM03NS?
You can fill out our help required form which you can use to request a quote for IM03NS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.