Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.96
|
3,221
in stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
52,000
in stock
|
Buy Now | |
TTI Europe
from US$1.83
|
46,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
20,000
in stock
|
Buy Now | |
TE Store
from US$7.00
|
6,639
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
325
in stock
|
Buy Now | |
Farnell
from US$4.32
|
325
in stock
|
Buy Now | |
Avnet America
from US$3.03
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 178ohm |
Approval Bodies | EN IEC |
Approval Category | UL Recognised |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Resistance | 50mohm |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 140mW |
Dielectric Voltage Coil to Contact | 1800V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Insulation Resistance | 1000Mohm |
Insulation Resistance Voltage | 500VDC |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 3.75V to 12.1V |
Switch Power Max | 60W |
IM03CGR=140MW 5V HDV | Rapid Electronics |
SIGNAL RELAY 5V 2A 2CO SMT | TTI Europe |
IM03CGR=IM RELAY 140mW 5V HDV Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 140 mW -37dB @ 100MHz | Part Number: IM03CGR | Internal Number: 1462038-2 | TE Connectivity | TE Store |
DPDT SMT relay high dielectric, 2A 5Vdc | RS |
Relay, Signal, Dpdt, 5Vdc, 2A, Smd | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
IM Series Signal Relay High Dielectric Version 2-Form C 2 CO 5 VDC 178 Ohm 140 mW 8-Pin Gull Wing Surface Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a IM03CGR?
Additional datasheets, footprints and schematics for IM03CGR are listed on our Part Details page. You can also find images and similar parts to IM03CGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM03CGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM03CGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM03CGR fall under?
The IM03CGR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM03CGR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM03CGR you can contact the distributor directly for product support, shipping queries etc.
Is the IM03CGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM03CGR have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Chip One Stop, TE Store and RS have stock available or on a lead time for IM03CGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM03CGR often in real-time on the comparison pages.
What if I can't find stock of IM03CGR?
You can fill out our help required form which you can use to request a quote for IM03CGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.