Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
963
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
44,000
in stock
|
Buy Now | |
TTI Europe
from US$1.11
|
42,000
in stock
|
Buy Now | |
TE Store
from US$5.46
|
32,079
in stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
15,309
in stock
|
Buy Now | |
element14
from US$3.16
|
15,309
in stock
|
Buy Now | |
Farnell
from US$3.44
|
15,309
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
RS Americas
from US$4.61
|
-
|
Buy Now | |
Sager
from US$2.53
|
-
|
Buy Now |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 145ohm |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CECC EN IEC |
Approval Category | UL Recognised |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 4.5V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 1800VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Must Actuate Voltage | 3.38V |
Must Release Voltage | 0.45V |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
VSWR | 1.49 |
IM02GR=IM RELAY 140 MW 4.5 V | Rapid Electronics |
SIGNAL RELAY 4.5V 2A 2CO SMT | TTI Europe |
IM02GR=IM RELAY 140mW 4.5V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 140 mW -37dB @ 100MHz | Part Number: IM02GR | Internal Number: 1462037-9 | Alias Number: A86831-000 | TE Connectivity | TE Store |
Relay, Signal, Dpdt, 4.5Vdc, 2A, Smd | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
DPDT telecom SMT relay, 2A 4.5Vdc coil | RS |
Electromechanical Relay DPDT 2A 4.5VDC 145Ohm Surface Mount | Avnet America |
RELAY TELECOM DPDT 2A 4.5V | TE Connectivity IM02GR | RS Americas |
High Frequency / RF Relays 140 MW 4.5 V 13 | Sager |
Where can I find additional details, specifications and documents for a IM02GR?
Additional datasheets, footprints and schematics for IM02GR are listed on our Part Details page. You can also find images and similar parts to IM02GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM02GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM02GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM02GR fall under?
The IM02GR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM02GR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM02GR you can contact the distributor directly for product support, shipping queries etc.
Is the IM02GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM02GR have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for IM02GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM02GR often in real-time on the comparison pages.
What if I can't find stock of IM02GR?
You can fill out our help required form which you can use to request a quote for IM02GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.