Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Product Range | IM Series |
---|---|
Inductance | 100nH |
DC Current Rating | 1.35A |
DC Resistance Max | 0.08ohm |
Inductance Tolerance | 10% |
Self Resonant Frequency Min | 680MHz |
Packaging | Each |
No. of Pins | 2Pins |
Hf Inductor, 100Nh 1.35A 10% 680Mhz | Newark Electronics |
RF Choke, High Frequency, 100 nH, 1.35 A, 80 Milliohm, � 10, 680 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a IM02EBR10K?
Additional datasheets, footprints and schematics for IM02EBR10K are listed on our Part Details page. You can also find images and similar parts to IM02EBR10K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM02EBR10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM02EBR10K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM02EBR10K fall under?
The IM02EBR10K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IM02EBR10K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM02EBR10K you can contact the distributor directly for product support, shipping queries etc.
Is the IM02EBR10K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM02EBR10K have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for IM02EBR10K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM02EBR10K often in real-time on the comparison pages.
What if I can't find stock of IM02EBR10K?
You can fill out our help required form which you can use to request a quote for IM02EBR10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.