Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Product Range | IM Series |
---|---|
Inductance | 22 H |
DC Current Rating | 140mA |
DC Resistance Max | 3.3ohm |
Inductance Tolerance | 10% |
Self Resonant Frequency Min | 25MHz |
Packaging | Each |
Body Material | Iron |
Inductor, Molded Axial, Ind 22uH | RS Americas |
Where can I find additional details, specifications and documents for a IM02EB220K?
Additional datasheets, footprints and schematics for IM02EB220K are listed on our Part Details page. You can also find images and similar parts to IM02EB220K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM02EB220K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM02EB220K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM02EB220K fall under?
The IM02EB220K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IM02EB220K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM02EB220K you can contact the distributor directly for product support, shipping queries etc.
Is the IM02EB220K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM02EB220K have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for IM02EB220K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM02EB220K often in real-time on the comparison pages.
What if I can't find stock of IM02EB220K?
You can fill out our help required form which you can use to request a quote for IM02EB220K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.