IM02EB101K Inductors & Filters by Vishay Intertechnology

INDUCTOR HIGH F

Status: Unknown
Series: IM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for RS Americas
RS Americas
from US$1.17
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range IM Series
Inductance 100µH
DC Current Rating 84mA
DC Resistance Max 8ohm
Inductance Tolerance ± 10%
Self Resonant Frequency Min 13MHz
Core Material Ferrite
Inductor Type High Frequency
Q Factor 50
Q Test Frequency 2.5MHz
Resonant Frequency 13MHz

Alternative Descriptions

Inductor | RS Americas
Ind Molded 100uH 10% 2.5MHz 50Q-Factor Ferrite 84mA AXL Bulk | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IM02EB101K?

Additional datasheets, footprints and schematics for IM02EB101K are listed on our Part Details page. You can also find images and similar parts to IM02EB101K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IM02EB101K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM02EB101K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IM02EB101K fall under?

The IM02EB101K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IM02EB101K when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IM02EB101K you can contact the distributor directly for product support, shipping queries etc.

Is the IM02EB101K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IM02EB101K have stock available?

Authorised distributors including RS Americas and Avnet Abacus have stock available or on a lead time for IM02EB101K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IM02EB101K often in real-time on the comparison pages.

What if I can't find stock of IM02EB101K?

You can fill out our help required form which you can use to request a quote for IM02EB101K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay