Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 64ohm |
SVHC | No SVHC (15-Jan-2018) |
SIGNAL RELAY 3V 2A 2CO THT | TTI Europe |
Signal Relay, Dpdt, 2A, 250Vac, Th | Newark Electronics |
SIGNAL RELAY, DPDT, 2A, 250VAC, TH | Farnell |
IM01NS=IM RELAY 140mW 3V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Narrow Signal Relay 2 Form C | 220 VDC 250 VAC 140 mW -18.8dB @ 900MHz | Part Number: IM01NS | Internal Number: 1-1462038-1 | TE Connectivity | TE Store |
IM Series Signal Relay 2-Form C 2 CO 3 VDC 64 Ohm 140 mW 8-Pin Narrow Version Through Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a IM01NS?
Additional datasheets, footprints and schematics for IM01NS are listed on our Part Details page. You can also find images and similar parts to IM01NS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM01NS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM01NS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM01NS fall under?
The IM01NS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM01NS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM01NS you can contact the distributor directly for product support, shipping queries etc.
Is the IM01NS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM01NS have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, TE Store and Avnet America have stock available or on a lead time for IM01NS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM01NS often in real-time on the comparison pages.
What if I can't find stock of IM01NS?
You can fill out our help required form which you can use to request a quote for IM01NS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.