Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.15
|
3,196
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
39,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.88
|
39,000
in stock
|
Buy Now | |
TE Store
from US$7.00
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
3,196
in stock
|
Buy Now | |
Avnet America
from US$3.03
|
-
|
Buy Now | |
TTI Europe
from US$2.41
|
-
|
Buy Now |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 64ohm |
SVHC | No SVHC (15-Jan-2018) |
High Frequency/RF Relays 140MW 3V 8 | Rapid Electronics |
IM01CGR=IM RELAY 140mW 3V HDV Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 140 mW -37dB @ 100MHz | Part Number: IM01CGR | Internal Number: 1462038-4 | TE Connectivity | TE Store |
Signal Relay, Dpdt, 2A, 250Vac, Smd | Newark Electronics |
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD | Farnell |
Electromechanical Relay DPDT 2A 3VDC 64Ohm Surface Mount | Avnet America |
SIGNAL RELAY 3V 2A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a IM01CGR?
Additional datasheets, footprints and schematics for IM01CGR are listed on our Part Details page. You can also find images and similar parts to IM01CGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM01CGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM01CGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM01CGR fall under?
The IM01CGR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM01CGR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM01CGR you can contact the distributor directly for product support, shipping queries etc.
Is the IM01CGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM01CGR have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Farnell have stock available or on a lead time for IM01CGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM01CGR often in real-time on the comparison pages.
What if I can't find stock of IM01CGR?
You can fill out our help required form which you can use to request a quote for IM01CGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.